Amphenol Industrial Circular Connector Plug Size 24, 37 Position, Cable; Product Range Amphenol Industrial JTG06RT-24-37P

Description
CIRCULAR CONNECTOR PLUG SIZE 24, 37 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-37; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 24, 37 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-37; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 24, 37 Position, Cable; Product Range Amphenol Industrial - 74K1363 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 37 Position, Cable; Product Range Amphenol Industrial
74K1363
Circular Connector Plug Size 24, 37 Position, Cable; Product Range Amphenol Industrial 74K1363
CIRCULAR CONNECTOR PLUG SIZE 24, 37 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-37; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 37 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-37; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74K1363
Product Name Circular Connector Plug Size 24, 37 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details