Amphenol Industrial Circular Connector Plug Size 24, 128 Position Cable; Product Range Amphenol Industrial JTG06RT-24-35P-014

Description
CIRCULAR CONNECTOR PLUG SIZE 24, 128 POSITION CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:128Contacts ; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-35; Contact Material:Copper Alloy RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 24, 128 POSITION CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:128Contacts ; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-35; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 24, 128 Position Cable; Product Range Amphenol Industrial - 96J5488 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 128 Position Cable; Product Range Amphenol Industrial
96J5488
Circular Connector Plug Size 24, 128 Position Cable; Product Range Amphenol Industrial 96J5488
CIRCULAR CONNECTOR PLUG SIZE 24, 128 POSITION CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:128Contacts ; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-35; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 128 POSITION CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:128Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-35; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5488
Product Name Circular Connector Plug Size 24, 128 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9218BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details