Amphenol Industrial Circular Connector Plug Size 20, 79 Position, Cable; Product Range Amphenol Industrial JTG06RT-20-35S-023

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 79 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:79Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-35; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 79 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:79Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-35; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 79 Position, Cable; Product Range Amphenol Industrial - 81K2090 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 79 Position, Cable; Product Range Amphenol Industrial
81K2090
Circular Connector Plug Size 20, 79 Position, Cable; Product Range Amphenol Industrial 81K2090
CIRCULAR CONNECTOR PLUG SIZE 20, 79 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:79Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-35; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 20, 79 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:79Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:20-35; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81K2090
Product Name Circular Connector Plug Size 20, 79 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
Terminal Blocks - 39.1119 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2000-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers