Amphenol Industrial Circular Connector Plug Size 16, 55 Position, Cable; Product Range Amphenol Industrial JTG06RT-16-35S-014

Description
JT 55C 55#22D SKT PLUG
Request a Quote Datasheet
Description
JT 55C 55#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTG06RT-16-35S-014 - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#22D SKT PLUG

JT 55C 55#22D SKT PLUG

Buy Now
Circular Connector Plug Size 16, 55 Position, Cable; Product Range Amphenol Industrial - 56K9209 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 55 Position, Cable; Product Range Amphenol Industrial
56K9209
Circular Connector Plug Size 16, 55 Position, Cable; Product Range Amphenol Industrial 56K9209
CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-35; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-35; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTG06RT-16-35S-014 56K9209
Product Name Circular Connector Plug Size 16, 55 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-SMAN-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details