Amphenol Industrial Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial JTG06RT-14-4P-023

Description
CIRCULAR CONNECTOR PLUG, SIZE 14, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-4; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR PLUG, SIZE 14, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-4; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial - 48K1326 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial
48K1326
Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial 48K1326
CIRCULAR CONNECTOR PLUG, SIZE 14, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-4; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 14, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-4; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48K1326
Product Name Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details