Amphenol Industrial Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial JTG06RT-12-4S-014

Description
JT 4C 4#16 SKT WALL RECP
Request a Quote
Description
JT 4C 4#16 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTG06RT-12-4S-014 - PEI-Genesis
Philadelphia, PA, United States
JT 4C 4#16 SKT WALL RECP

JT 4C 4#16 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial - 31K2498 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial
31K2498
Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial 31K2498
CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-4; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-4; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTG06RT-12-4S-014 31K2498
Product Name Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
D-Sub Connector Assemblies - 2262-A29400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details