Amphenol Corporation Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol JTG06RT-10-35S

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
 - Amphenol JTG06RT-10-35S - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22D SKT PLUG

JT 13C 13#22D SKT PLUG

Buy Now
Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol - 30M4457 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol
30M4457
Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol 30M4457
CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-35 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-35 RoHS Compliant: No

Supplier's Site
Mil Series Connector, 13 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Plug Amphenol Aerospace - 96AJ2128 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 13 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Plug Amphenol Aerospace
96AJ2128
Mil Series Connector, 13 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Plug Amphenol Aerospace 96AJ2128
MIL SERIES CONNECTOR, 13 CONTACT(S), ALUMINUM ALLOY, FEMALE, CRIMP TERMINAL, PLUG

MIL SERIES CONNECTOR, 13 CONTACT(S), ALUMINUM ALLOY, FEMALE, CRIMP TERMINAL, PLUG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number JTG06RT-10-35S Amphenol JTG06RT-10-35S 30M4457 96AJ2128
Product Name Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol Mil Series Connector, 13 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Plug Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers