Amphenol Corporation Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol JTG06RT-10-35P

Description
JT 13C 13#22D PIN PLUG
Request a Quote
Description
JT 13C 13#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTG06RT-10-35P - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22D PIN PLUG

JT 13C 13#22D PIN PLUG

Buy Now
Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol - 30M4456 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol
30M4456
Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol 30M4456
CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-35 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTG06RT-10-35P 30M4456
Product Name Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details