Amphenol Industrial Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol Industrial JTG06RT-10-13P

Description
JT 13C 13#22M PIN WALL RECP
Request a Quote
Description
JT 13C 13#22M PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JTG06RT-10-13P - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22M PIN WALL RECP

JT 13C 13#22M PIN WALL RECP

Buy Now
Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol Industrial - 96J5481 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol Industrial
96J5481
Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol Industrial 96J5481
CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:13Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-13; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10, 13 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:13Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-13; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JTG06RT-10-13P 96J5481
Product Name Circular Connector Plug Size 10, 13 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Circular Connector Assemblies - CAB.M26.GLA.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 2.0 amps
View Details
2 suppliers