Amphenol Industrial Jam Nut Connector Plug, Size 12, 22 Position, Panel; Product Range Amphenol Industrial JT07RT-12-35S-014

Description
JT 22C 22#22D SKT WALL RECP
Request a Quote
Description
JT 22C 22#22D SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JT07RT-12-35S-014 - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D SKT WALL RECP

JT 22C 22#22D SKT WALL RECP

Buy Now
Jam Nut Connector Plug, Size 12, 22 Position, Panel; Product Range Amphenol Industrial - 96J5759 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Plug, Size 12, 22 Position, Panel; Product Range Amphenol Industrial
96J5759
Jam Nut Connector Plug, Size 12, 22 Position, Panel; Product Range Amphenol Industrial 96J5759
JAM NUT CONNECTOR PLUG, SIZE 12, 22 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Material:Copper Alloy RoHS Compliant: No

JAM NUT CONNECTOR PLUG, SIZE 12, 22 POSITION, PANEL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JT07RT-12-35S-014 96J5759
Product Name Jam Nut Connector Plug, Size 12, 22 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-1026-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details