Amphenol Industrial Circular Connector Plug, Size 10, 7 Position, Cable; Product Range Amphenol Industrial JT06RT10-99S-014

Description
JT 7C 7#20 SKT PLUG
Request a Quote
Description
JT 7C 7#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JT 7C 7#20 SKT PLUG

JT 7C 7#20 SKT PLUG

Buy Now
 - Amphenol JT06RT10-99S-014 - PEI-Genesis
Philadelphia, PA, United States
JT 7C 7#20 SKT PLUG

JT 7C 7#20 SKT PLUG

Buy Now
Circular Connector Plug, Size 10, 7 Position, Cable; Product Range Amphenol Industrial - 96J5754 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 7 Position, Cable; Product Range Amphenol Industrial
96J5754
Circular Connector Plug, Size 10, 7 Position, Cable; Product Range Amphenol Industrial 96J5754
CIRCULAR CONNECTOR PLUG, SIZE 10, 7 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-99; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 7 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-99; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number JT06RT10-99S-014 Amphenol JT06RT10-99S-014 96J5754
Product Name Circular Connector Plug, Size 10, 7 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details