Amphenol Industrial Circular Connector Plug Size 24, 61 Position, Cable; Product Range Amphenol Industrial JT06RT-24-61S-014

Description
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:61Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-61; Contact Material:Copper Alloy RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:61Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-61; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Amphenol Industrial - 96J5753 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Amphenol Industrial
96J5753
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Amphenol Industrial 96J5753
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:61Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-61; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:61Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-61; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5753
Product Name Circular Connector Plug Size 24, 61 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details