Amphenol Industrial Circular Connector Plug Size 24, 100 Position Cable; Product Range Amphenol Industrial JT06RT-24-2S-014

Description
CIRCULAR CONNECTOR PLUG SIZE 24, 100 POSITION CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:100Contacts ; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-2; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 24, 100 POSITION CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:100Contacts ; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-2; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 24, 100 Position Cable; Product Range Amphenol Industrial - 96J5750 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 100 Position Cable; Product Range Amphenol Industrial
96J5750
Circular Connector Plug Size 24, 100 Position Cable; Product Range Amphenol Industrial 96J5750
CIRCULAR CONNECTOR PLUG SIZE 24, 100 POSITION CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:100Contacts ; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-2; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 100 POSITION CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:100Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:24-2; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5750
Product Name Circular Connector Plug Size 24, 100 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2221/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details