Amphenol Industrial Circular Connector Plug Size 22, 100 Position Cable; Product Range Amphenol Industrial JT06RT-22-35SC-LC

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 100 POSITION CABLE; Product Range:JT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 100 POSITION CABLE; Product Range:JT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 100 Position Cable; Product Range Amphenol Industrial - 96J5747 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 100 Position Cable; Product Range Amphenol Industrial
96J5747
Circular Connector Plug Size 22, 100 Position Cable; Product Range Amphenol Industrial 96J5747
CIRCULAR CONNECTOR PLUG SIZE 22, 100 POSITION CABLE; Product Range:JT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 100 POSITION CABLE; Product Range:JT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5747
Product Name Circular Connector Plug Size 22, 100 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data