Amphenol Industrial Circular Connector Plug Size 22, 21 Position, Cable; Product Range Amphenol Industrial JT06RT-22-21P-014

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:21Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-21; Contact Material:Copper Alloy RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:21Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-21; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Amphenol Industrial - 96J5745 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Amphenol Industrial
96J5745
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Amphenol Industrial 96J5745
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:21Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-21; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:21Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:22-21; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5745
Product Name Circular Connector Plug Size 22, 21 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers