Amphenol Industrial Circular Connector Plug Size 20, 39 Position, Cable; Product Range Amphenol Industrial JT06RT-20-39P-LC

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:JT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:JT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Amphenol Industrial - 96J5741 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Amphenol Industrial
96J5741
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Amphenol Industrial 96J5741
CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:JT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:JT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5741
Product Name Circular Connector Plug Size 20, 39 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products