Amphenol Corporation Connectors, Interconnects - Circular Connectors JT06RT-20-16SA-014

Description
Win Source Part Number: 1230638-JT06RT-20-16 SA-014 Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series II, JT Number of Positions: 16 Color: Olive Drab Features: Coupling Nut Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Unshielded Applications: Aviation, Marine, Military Orientation: A Standard Package: 1 Shell Size - Insert: 20-16 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 175°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium over Nickel Alternative Parts (Cross-Reference): JT06RT-20-16SA(014); JT06RT2016SA014; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Aerospace Operations Other Names: JT06RT2016SA014,AAJT 06RT-20-16SA-014 Base Product Number: JT06RT20 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1230638-JT06RT-20-16 SA-014 Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series II, JT Number of Positions: 16 Color: Olive Drab Features: Coupling Nut Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Unshielded Applications: Aviation, Marine, Military Orientation: A Standard Package: 1 Shell Size - Insert: 20-16 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 175°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium over Nickel Alternative Parts (Cross-Reference): JT06RT-20-16SA(014); JT06RT2016SA014; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Aerospace Operations Other Names: JT06RT2016SA014,AAJT 06RT-20-16SA-014 Base Product Number: JT06RT20 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1230638-JT06RT-20-16SA-014 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1230638-JT06RT-20-16SA-014
Connectors, Interconnects - Circular Connectors 1230638-JT06RT-20-16SA-014
Win Source Part Number: 1230638-JT06RT-20-16 SA-014 Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series II, JT Number of Positions: 16 Color: Olive Drab Features: Coupling Nut Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Unshielded Applications: Aviation, Marine, Military Orientation: A Standard Package: 1 Shell Size - Insert: 20-16 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 175°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium over Nickel Alternative Parts (Cross-Reference): JT06RT-20-16SA(014); JT06RT2016SA014; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Aerospace Operations Other Names: JT06RT2016SA014,AAJT 06RT-20-16SA-014 Base Product Number: JT06RT20 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1230638-JT06RT-20-16SA-014
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-38999 Series II, JT
Number of Positions: 16
Color: Olive Drab
Features: Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Aviation, Marine, Military
Orientation: A
Standard Package: 1
Shell Size - Insert: 20-16
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 175°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium over Nickel
Alternative Parts (Cross-Reference): JT06RT-20-16SA(014); JT06RT2016SA014;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Aerospace Operations
Other Names: JT06RT2016SA014,AAJT06RT-20-16SA-014
Base Product Number: JT06RT20
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2005-JT06RT-20-16SA-014
Electronic Connector 2005-JT06RT-20-16SA-014
CONN PLUG FMALE 16POS GOLD CRIMP / 16 Position Circular Connector Plug, Female Sockets Crimp Product overview: JT06RT-20-16SA-014 from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-JT06RT-20-16SA- 014 can be used for catalog matching and distributor lookup.

CONN PLUG FMALE 16POS GOLD CRIMP / 16 Position Circular Connector Plug, Female Sockets Crimp Product overview: JT06RT-20-16SA-014 from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2005-JT06RT-20-16SA-014 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connector, Junior Tri-Lock, Bayonet, Crimp, Mil-C-38999 Series Ii, Plug, 16, Socket, Crimp Rohs Compliant Amphenol - 15R9401 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Junior Tri-Lock, Bayonet, Crimp, Mil-C-38999 Series Ii, Plug, 16, Socket, Crimp Rohs Compliant Amphenol
15R9401
Circular Connector, Junior Tri-Lock, Bayonet, Crimp, Mil-C-38999 Series Ii, Plug, 16, Socket, Crimp Rohs Compliant Amphenol 15R9401
Circular Connector, Junior Tri-Lock, Bayonet, Crimp, MIL-C-38999 Series II, Plug, 16, Socket, Crimp RoHS Compliant: No

Circular Connector, Junior Tri-Lock, Bayonet, Crimp, MIL-C-38999 Series II, Plug, 16, Socket, Crimp RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1230638-JT06RT-20-16SA-014 2005-JT06RT-20-16SA-014 15R9401
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector Circular Connector, Junior Tri-Lock, Bayonet, Crimp, Mil-C-38999 Series Ii, Plug, 16, Socket, Crimp Rohs Compliant Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589058-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details