Amphenol Industrial Circular Connector Plug Size 18, 66 Position, Cable; Product Range Amphenol Industrial JT06RT-18-66P-014

Description
JT 66C 66#22M PIN WALL RECP
Request a Quote
Description
JT 66C 66#22M PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JT06RT-18-66P-014 - PEI-Genesis
Philadelphia, PA, United States
JT 66C 66#22M PIN WALL RECP

JT 66C 66#22M PIN WALL RECP

Buy Now
Circular Connector Plug Size 18, 66 Position, Cable; Product Range Amphenol Industrial - 96J5736 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 66 Position, Cable; Product Range Amphenol Industrial
96J5736
Circular Connector Plug Size 18, 66 Position, Cable; Product Range Amphenol Industrial 96J5736
CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:66Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-66; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 66 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:66Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-66; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JT06RT-18-66P-014 96J5736
Product Name Circular Connector Plug Size 18, 66 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1374-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
Modular Connectors / Ethernet Connectors - A222T10V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers