Amphenol Industrial Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial JT06RT-18-32SA-014

Description
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-32; Contact Material:Copper Alloy RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-32; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial - 96J5734 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial
96J5734
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial 96J5734
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-32; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-32; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5734
Product Name Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data