Amphenol Industrial Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial JT06RT-18-32P-LC

Description
JT 32C 32#20 PIN WALL RECP
Request a Quote
Description
JT 32C 32#20 PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JT06RT-18-32P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 32C 32#20 PIN WALL RECP

JT 32C 32#20 PIN WALL RECP

Buy Now
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial - 96J5732 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial
96J5732
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial 96J5732
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:JT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:JT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JT06RT-18-32P-LC 96J5732
Product Name Circular Connector Plug Size 18, 32 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details