Amphenol Industrial Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial JT06RT-14-4S-023

Description
CIRCULAR CONNECTOR PLUG, SIZE 14, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-4; Contact Material:Copper Alloy RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 14, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-4; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial - 96J5721 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial
96J5721
Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial 96J5721
CIRCULAR CONNECTOR PLUG, SIZE 14, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-4; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-4; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5721
Product Name Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details