Amphenol Industrial Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial JT06RT-14-4S-014

Description
JT 4C 4#12 SKT WALL RECP
Request a Quote
Description
JT 4C 4#12 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JT06RT-14-4S-014 - PEI-Genesis
Philadelphia, PA, United States
JT 4C 4#12 SKT WALL RECP

JT 4C 4#12 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial - 96J5720 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial
96J5720
Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial 96J5720
CIRCULAR CONNECTOR PLUG, SIZE 14, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-4; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 4 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-4; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JT06RT-14-4S-014 96J5720
Product Name Circular Connector Plug, Size 14, 4 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details