Amphenol Industrial Circular Connector Plug Size 14, 15 Position, Cable; Product Range Amphenol Industrial JT06RT-14-15PB-014

Description
JT 15C 14#20 1#16 PIN WALL REC
Request a Quote Datasheet
Description
JT 15C 14#20 1#16 PIN WALL REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JT06RT-14-15PB-014 - PEI-Genesis
Philadelphia, PA, United States
JT 15C 14#20 1#16 PIN WALL REC

JT 15C 14#20 1#16 PIN WALL REC

Buy Now
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Amphenol Industrial - 96J5712 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Amphenol Industrial
96J5712
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Amphenol Industrial 96J5712
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:15Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-15; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:15Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-15; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JT06RT-14-15PB-014 96J5712
Product Name Circular Connector Plug Size 14, 15 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAQSQS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Multi-pin plug distributor - NEDU-L6R1-M8G3L-M12G8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details