JT 5C 5#20 SKT WALL RECP
CIRCULAR CONNECTOR PLUG, SIZE 10, 5 POSITION, CABLE; Product Range:JT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol JT06RT-10-5S-LC | 96J5701 |
| Product Name | Circular Connector Plug, Size 10, 5 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Female / Jack |