AMPHENOL CORPORATION
JT06RP14-18P-SR -- JT 18C 18#20 PIN PLUG AMPHENOL
Amphenol Corporation
Jt 18C 18#20 Pin Plug Amphenol
JT06RP14-18P-SR
Description
JT 18C 18#20 PIN PLUG
Description
JT 18C 18#20 PIN PLUG
Suppliers
Jt 18C 18#20 Pin Plug Amphenol
31X3250
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
31X3250 |
|
Product Name
|
Jt 18C 18#20 Pin Plug Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
5 suppliers