JT 55C 55#22D SKT WALL RECP
MIL-DTL-38999 JT06 SERIES CLASS RE STRAIGHT PLUGS, STRAIGHT BODY STYLE, CRIMP TERMINATION, 16 SHELL SIZE, 16-35 INSERT ARRANGEMENT, PLUG GENDER, 55 CONTACTS ROHS COMPLIANT: NO
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol JT06RE-16-35S-SR-LC | 96J5675 |
| Product Name | Mil-Dtl-38999 Jt06 Series Class Re Straight Plugs, Straight Body Style, Crimp Termination, 16 Shell Size, 16-35 Insert Arrangement, Plug Gender, 55 Contacts Rohs Compliant Amphenol Industrial | |
| Gender | Female / Jack |