Amphenol Industrial Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial JT02RE18-35SA-014

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:66Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-35; Contact Plating:- RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:66Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-35; Contact Plating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial - 96J5655 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial
96J5655
Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial 96J5655
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:66Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 66 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:66Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-35; Contact Plating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5655
Product Name Circular Connector, Receptacle, Size 18, 66 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - ECG.0B.303.CYZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers