JT 6C 6#12 SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-6; Contact Material:Copper AlloyRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol JT02RE16-6S-014 | 22M0743 |
| Product Name | Circular Connector, Receptacle, Size 16, 6 Position, Box; Product Range Amphenol Industrial | |
| Gender | Female / Jack |