Amphenol Industrial Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial JT02RE14-35SA

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-35; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-35; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial - 71K5395 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial
71K5395
Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial 71K5395
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K5395
Product Name Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-104-204-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details