Amphenol Industrial Circular Connector, Receptacle, Size 12, 4 Position, Box; Product Range Amphenol Industrial JT02RE12-4P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-4; Contact Material:Copper AlloyRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-4; Contact Material:Copper AlloyRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 12, 4 Position, Box; Product Range Amphenol Industrial - 31K2544 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 4 Position, Box; Product Range Amphenol Industrial
31K2544
Circular Connector, Receptacle, Size 12, 4 Position, Box; Product Range Amphenol Industrial 31K2544
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-4; Contact Material:Copper AlloyRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-4; Contact Material:Copper AlloyRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K2544
Product Name Circular Connector, Receptacle, Size 12, 4 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
Circular Connector Adapters - 1124-CFF.1S.275.PTCA12G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Turret Connectors - 36-1511-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details