CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 7 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-99; Contact Plating:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96J5651 |
| Product Name | Circular Connector, Receptacle, Size 10, 7 Position, Box; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |