Amphenol Industrial Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial JT02RE10-98P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-98; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-98; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial - 25K4984 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial
25K4984
Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial 25K4984
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-98; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-98; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K4984
Product Name Circular Connector, Receptacle, Size 10, 6 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1211 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details