Amphenol Industrial Circular Connector Assemblies JT02RE-8-35S

Description
JT 6C 6#22D SKT RECP
Request a Quote Datasheet
Description
JT 6C 6#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JT02RE-8-35S - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#22D SKT RECP

JT 6C 6#22D SKT RECP

Buy Now
Circular Connector Assemblies - 1178-JT02RE-8-35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-JT02RE-8-35S-ND
Circular Connector Assemblies 1178-JT02RE-8-35S-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial - 11M4465 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial
11M4465
Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial 11M4465
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:8-35; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol JT02RE-8-35S 1178-JT02RE-8-35S-ND 11M4465
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 8, 6 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 114916P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Industrial Circular Connectors - 2857475 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details