Amphenol Industrial Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial JT02RE-14-37S-023

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-37; Contact Plating:- RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-37; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial - 74K1375 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial
74K1375
Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial 74K1375
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-37; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 37 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-37; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74K1375
Product Name Circular Connector, Receptacle, Size 14, 37 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers