Amphenol Industrial Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial JT02RE-12-98P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-98; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-98; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial - 48K1345 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial
48K1345
Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial 48K1345
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-98; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-98; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48K1345
Product Name Circular Connector, Receptacle, Size 12, 10 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
6 suppliers