Amphenol Industrial Circular Connector, Receptacle, Size 12, 22 Position, Box; Product Range Amphenol Industrial JT02RE-12-35S

Description
JT 22C 22#22D SKT RECP
Request a Quote
Description
JT 22C 22#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
JT 22C 22#22D SKT RECP

JT 22C 22#22D SKT RECP

Buy Now
Circular Connector, Receptacle, Size 12, 22 Position, Box; Product Range Amphenol Industrial - 71K5393 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 22 Position, Box; Product Range Amphenol Industrial
71K5393
Circular Connector, Receptacle, Size 12, 22 Position, Box; Product Range Amphenol Industrial 71K5393
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number JT02RE-12-35S 71K5393
Product Name Circular Connector, Receptacle, Size 12, 22 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-202-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details