Amphenol Industrial Circular Connector, Receptacle, Size 12, 22 Position, Box; Product Range Amphenol Industrial JT02RE-12-35P-014

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 12, 22 Position, Box; Product Range Amphenol Industrial - 31K2539 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 22 Position, Box; Product Range Amphenol Industrial
31K2539
Circular Connector, Receptacle, Size 12, 22 Position, Box; Product Range Amphenol Industrial 31K2539
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:22Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:12-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K2539
Product Name Circular Connector, Receptacle, Size 12, 22 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-FHB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers