Amphenol Industrial Circular Connector, Receptacle, Size 10, 5 Position, Box; Product Range Amphenol Industrial JT02RE-10-5P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-5; Contact Material:Copper AlloyRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-5; Contact Material:Copper AlloyRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 10, 5 Position, Box; Product Range Amphenol Industrial - 96J5643 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 5 Position, Box; Product Range Amphenol Industrial
96J5643
Circular Connector, Receptacle, Size 10, 5 Position, Box; Product Range Amphenol Industrial 96J5643
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-5; Contact Material:Copper AlloyRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-5; Contact Material:Copper AlloyRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5643
Product Name Circular Connector, Receptacle, Size 10, 5 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details