Amphenol Industrial Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial JT02RE-10-13S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:13Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-13; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:13Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-13; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial - 71K5392 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial
71K5392
Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial 71K5392
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:13Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-13; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:13Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-13; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K5392
Product Name Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 120 Housings Gray - 1321G8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers