Amphenol Industrial Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial JT02RE-10-13P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:13Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-13; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:13Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-13; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial - 96J5639 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial
96J5639
Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial 96J5639
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:13Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-13; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:13Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:10-13; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5639
Product Name Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1855-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Contacts - 30-4405 - Powell Electronics, Inc.
Nicomatic North America
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers