Amphenol Industrial Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial JT02RE-10-13P-014-LC

Description
JT 13C 13#22M PIN WALL RECP
Request a Quote
Description
JT 13C 13#22M PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JT02RE-10-13P-014-LC - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22M PIN WALL RECP

JT 13C 13#22M PIN WALL RECP

Buy Now
Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial - 96J5640 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial
96J5640
Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial 96J5640
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Product Range:JT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Product Range:JT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JT02RE-10-13P-014-LC 96J5640
Product Name Circular Connector, Receptacle, Size 10, 13 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details