Amphenol Industrial Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial JT01RT-18-32S

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-32; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-32; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial - 96J5637 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial
96J5637
Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial 96J5637
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-32; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-32; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5637
Product Name Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107158 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details