Amphenol Industrial Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial JT01RT-18-32P

Description
JT 32C 32#20 PIN WALL RECP
Request a Quote
Description
JT 32C 32#20 PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JT01RT-18-32P - PEI-Genesis
Philadelphia, PA, United States
JT 32C 32#20 PIN WALL RECP

JT 32C 32#20 PIN WALL RECP

Buy Now
Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial - 96J5636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial
96J5636
Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial 96J5636
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-32; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-32; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JT01RT-18-32P 96J5636
Product Name Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data