Amphenol Industrial Circular Connector Receptacle Size 16, 55 Position, Cable; Product Range Amphenol Industrial JT01RT-16-35P

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 55 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-35; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 55 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-35; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 16, 55 Position, Cable; Product Range Amphenol Industrial - 96J5634 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16, 55 Position, Cable; Product Range Amphenol Industrial
96J5634
Circular Connector Receptacle Size 16, 55 Position, Cable; Product Range Amphenol Industrial 96J5634
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 55 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-35; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 55 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:55Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:16-35; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5634
Product Name Circular Connector Receptacle Size 16, 55 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details