Amphenol Industrial Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial JT01RE-18-32PA-SR

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-32; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-32; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial - 96J5631 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial
96J5631
Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial 96J5631
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-32; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 32 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-32; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5631
Product Name Circular Connector Receptacle Size 18, 32 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 1115756 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details