Amphenol Industrial Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial JT00RT-14-19P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-19; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-19; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial - 96J5625 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial
96J5625
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial 96J5625
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-19; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-19; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5625
Product Name Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data