Amphenol Industrial Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial JT00RT-14-15P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:15Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-15; Contact Plating:- RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:15Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-15; Contact Plating:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial - 96J5623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial
96J5623
Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial 96J5623
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:15Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-15; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:15Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:14-15; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5623
Product Name Circular Connector Receptacle, Size 14, 15 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details