Amphenol Industrial Circular Connector Receptacle, Size 18, 32 Position, Wall; Product Range Amphenol Industrial JT00RE-18-32S-014

Description
JT 32C 32#20 SKT WALL RECP
Request a Quote
Description
JT 32C 32#20 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol JT00RE-18-32S-014 - PEI-Genesis
Philadelphia, PA, United States
JT 32C 32#20 SKT WALL RECP

JT 32C 32#20 SKT WALL RECP

Buy Now
Circular Connector Receptacle, Size 18, 32 Position, Wall; Product Range Amphenol Industrial - 96J5618 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 32 Position, Wall; Product Range Amphenol Industrial
96J5618
Circular Connector Receptacle, Size 18, 32 Position, Wall; Product Range Amphenol Industrial 96J5618
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-32; Contact Plating:- RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, WALL; Product Range:-; Circular Connector Shell Style:-; No. of Contacts:32Contacts; Circular Contact Type:-; Coupling Style:-; Insert Arrangement:18-32; Contact Plating:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol JT00RE-18-32S-014 96J5618
Product Name Circular Connector Receptacle, Size 18, 32 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details