Amphenol Aerospace Corporation JT Connector

Description
Lightweight, Space Saving Design Quick Positive Coupling - 3 point bayonet lock system Mismating Eliminated - with 5 key/keyway design Error Proof Alternate Positioning - insured by different key/keyway locations EMI Shielding - grounding fingers optional Nine Shell Sizes and a Variety of Shell Styles Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter Fixed Solder Contacts - per MIL-C-27599 Hermetic - air leakage limited to 1 x 10-7 cm³ Inventory Support Commonality - uses standard MIL-C-38999 contacts, insert arrangements and application tools RoHs Compliant Products Available Various finishes available see catalog 12-090
Description
Lightweight, Space Saving Design Quick Positive Coupling - 3 point bayonet lock system Mismating Eliminated - with 5 key/keyway design Error Proof Alternate Positioning - insured by different key/keyway locations EMI Shielding - grounding fingers optional Nine Shell Sizes and a Variety of Shell Styles Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter Fixed Solder Contacts - per MIL-C-27599 Hermetic - air leakage limited to 1 x 10-7 cm³ Inventory Support Commonality - uses standard MIL-C-38999 contacts, insert arrangements and application tools RoHs Compliant Products Available Various finishes available see catalog 12-090

Suppliers

Company
Product
Description
Supplier Links
JT Connector -  - Amphenol Aerospace Corporation
Sidney, NY, USA
JT Connector
JT Connector
Lightweight, Space Saving Design Quick Positive Coupling - 3 point bayonet lock system Mismating Eliminated - with 5 key/keyway design Error Proof Alternate Positioning - insured by different key/keyway locations EMI Shielding - grounding fingers optional Nine Shell Sizes and a Variety of Shell Styles Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter Fixed Solder Contacts - per MIL-C-27599 Hermetic - air leakage limited to 1 x 10-7 cm³ Inventory Support Commonality - uses standard MIL-C-38999 contacts, insert arrangements and application tools RoHs Compliant Products Available Various finishes available see catalog 12-090
  • Lightweight, Space Saving Design
  • Quick Positive Coupling - 3 point bayonet lock system
  • Mismating Eliminated - with 5 key/keyway design
  • Error Proof Alternate Positioning - insured by different key/keyway locations
  • EMI Shielding - grounding fingers optional
  • Nine Shell Sizes and a Variety of Shell Styles
  • Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter
  • Fixed Solder Contacts - per MIL-C-27599
  • Hermetic - air leakage limited to 1 x 10-7 cm³
  • Inventory Support Commonality - uses standard MIL-C-38999 contacts, insert arrangements and application tools
  • RoHs Compliant Products Available
  • Various finishes available see catalog 12-090
Supplier's Site

Technical Specifications

  Amphenol Aerospace Corporation
Product Category Electrical Connectors
Product Name JT Connector
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
Termination Crimp, PCB, Solder Cup, Wire Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11320-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details