Amphenol Corporation NTC Thermistors JS6862

Description
NTC Thermistor 10k
Request a Quote Datasheet
Description
NTC Thermistor 10k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1457-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1457-ND
NTC Thermistors 235-1457-ND
NTC Thermistor 10k

NTC Thermistor 10k

Buy Now Datasheet
Self-Adhering Surface Temp Sensor, 650Mm; Zero Power Resistance At 25°C Amphenol Advanced Sensors - 01AC4311 - Newark, An Avnet Company
Chicago, IL, United States
Self-Adhering Surface Temp Sensor, 650Mm; Zero Power Resistance At 25°C Amphenol Advanced Sensors
01AC4311
Self-Adhering Surface Temp Sensor, 650Mm; Zero Power Resistance At 25°C Amphenol Advanced Sensors 01AC4311
SELF-ADHERING SURFACE TEMP SENSOR, 650MM; Zero Power Resistance at 25°C:-; Product Range:-; Thermistor Mounting:-; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-30°C RoHS Compliant: Yes

SELF-ADHERING SURFACE TEMP SENSOR, 650MM; Zero Power Resistance at 25°C:-; Product Range:-; Thermistor Mounting:-; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-30°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1457-ND 01AC4311
Product Name NTC Thermistors Self-Adhering Surface Temp Sensor, 650Mm; Zero Power Resistance At 25°C Amphenol Advanced Sensors
Temperature Range -30 to 70 C (-22 to 158 F) -30 to ? C (-22 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2008000260-170 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 70 to 110 ohms
Special Reference Temperature 170 C (338 F)
View Details
12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details